Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Latching |
---|---|
Output Current | 25mA |
Sensor Case Style | SIP |
No. of Pins | 3Pins |
Supply Voltage Min | 4.2V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Bandwidth | 800kHz |
Termination Type | Through Hole |
Hall Effect Sensor, 125 C Rohs Compliant: Yes |Allegro Microsystems A3290KUA-T | Newark Electronics |
IC, HALL EFFECT LATCH, 3-SIP | element14 |
Where can I find additional details, specifications and documents for a A3290KUA-T?
Additional datasheets, footprints and schematics for A3290KUA-T are listed on our Part Details page. You can also find images and similar parts to A3290KUA-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A3290KUA-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A3290KUA-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A3290KUA-T fall under?
The A3290KUA-T is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to A3290KUA-T when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A3290KUA-T you can contact the distributor directly for product support, shipping queries etc.
Is the A3290KUA-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A3290KUA-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A3290KUA-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A3290KUA-T often in real-time on the comparison pages.
What if I can't find stock of A3290KUA-T?
You can fill out our help required form which you can use to request a quote for A3290KUA-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.