Status: | Unknown |
---|---|
Series: | 311 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 120VAC |
Contact Current | 5A |
Product Range | 311 Series |
Relay Mounting | Socket |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 240VAC |
Coil Resistance | 540ohm |
RoHS Compliant | No |
Relay, Dpdt, 240Vac, 28Vdc, 5A | Newark Electronics |
Alternating / Sequencing RelaySocketable | Relay Specialties |
Where can I find additional details, specifications and documents for a A311XBXPL-120VAC?
Additional datasheets, footprints and schematics for A311XBXPL-120VAC are listed on our Part Details page. You can also find images and similar parts to A311XBXPL-120VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A311XBXPL-120VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A311XBXPL-120VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A311XBXPL-120VAC fall under?
The A311XBXPL-120VAC is listed under Switches & Relays > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to A311XBXPL-120VAC when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A311XBXPL-120VAC you can contact the distributor directly for product support, shipping queries etc.
Is the A311XBXPL-120VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A311XBXPL-120VAC have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for A311XBXPL-120VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A311XBXPL-120VAC often in real-time on the comparison pages.
What if I can't find stock of A311XBXPL-120VAC?
You can fill out our help required form which you can use to request a quote for A311XBXPL-120VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.