Status: | Unknown |
---|---|
Series: | A2I25D025 Series |
RoHS: | Unknown |
Drain Source Voltage Vds | 65V |
---|---|
Continuous Drain Current Id | - |
Power Dissipation Pd | 3.2W |
Operating Frequency Min | 2100MHz |
Operating Frequency Max | 2900MHz |
RF Transistor Case | TO-270WB |
No. of Pins | 17Pins |
Operating Temperature Max | 150°C |
Product Range | A2I25D025 Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Airfast Rf Power Ldmos Transistor, 2300-2690 Mhz, 2.5 W Avg., 28 V/Reel Rohs Compliant: Yes |Nxp A2I25D025NR1 | Newark Electronics |
RF FET, 65V, 2100GHZ-2900GHZ, TO-270WB | element14 |
Where can I find additional details, specifications and documents for a A2I25D025NR1?
Additional datasheets, footprints and schematics for A2I25D025NR1 are listed on our Part Details page. You can also find images and similar parts to A2I25D025NR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2I25D025NR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2I25D025NR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2I25D025NR1 fall under?
The A2I25D025NR1 is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to A2I25D025NR1 when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2I25D025NR1 you can contact the distributor directly for product support, shipping queries etc.
Is the A2I25D025NR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2I25D025NR1 have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for A2I25D025NR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2I25D025NR1 often in real-time on the comparison pages.
What if I can't find stock of A2I25D025NR1?
You can fill out our help required form which you can use to request a quote for A2I25D025NR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.