Status: | Unknown |
---|---|
Series: | ACEPACK 2 M Series |
RoHS: | Unknown |
Prices starting from US$53.38
Transistor Polarity | Six N Channel |
---|---|
DC Collector Current | 50A |
Collector Emitter Saturation Voltage Vce(on) | 1.95V |
Power Dissipation Pd | 208W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | Module |
No. of Pins | 25Pins |
Operating Temperature Max | 150°C |
Product Range | ACEPACK 2 M Series |
SVHC | No SVHC (27-Jun-2018) |
A2C50S65M2 Series 650 V 50 A 208 W Trench Gate Field-Stop IGBT - ACEPACK2 | Future Electronics |
Power Module |Stmicroelectronics A2C50S65M2 | Newark Electronics |
Trans IGBT Module N-CH 650V 50A ±20V Screw Mount Tray | Avnet America |
IGBT MODULE, 6 N-CH, 650V, 50A | element14 |
Trans IGBT Module N-CH 650V 50A �20V Screw Mount Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a A2C50S65M2?
Additional datasheets, footprints and schematics for A2C50S65M2 are listed on our Part Details page. You can also find images and similar parts to A2C50S65M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2C50S65M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2C50S65M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2C50S65M2 fall under?
The A2C50S65M2 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to A2C50S65M2 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2C50S65M2 you can contact the distributor directly for product support, shipping queries etc.
Is the A2C50S65M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2C50S65M2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for A2C50S65M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2C50S65M2 often in real-time on the comparison pages.
What if I can't find stock of A2C50S65M2?
You can fill out our help required form which you can use to request a quote for A2C50S65M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.