Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | PVC (Polyvinylchloride) |
Cable Clamp / Clip Colour | Grey |
External Length | 33mm |
External Width | 16mm |
Height | 5.8mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Clip |
Body Length | 33mm |
Cable Diameter Max | 3mm |
Colour | Light Grey |
External Length / Height | 5.8mm |
Load Max | 64g |
Material | PVC |
Clip, Dual Pad, Adhesive, Pk100 | Newark Electronics |
CLIP, DUAL PAD, ADHESIVE, PK100 | element14 |
Cable Accessories Adhesive Backed Cord Clip Polyvinyl Chloride Gray | Avnet America |
Cord Clip, Adh., .12"(3.2mm) Bundle, GRY | Panduit A2C12-A-C8 | RS Americas |
Wire Clip, 0.63 in. W x 1.30 in. L, Adhesive Back/Mtg, PVC, Light Gray, 0.12 in. OD Cable | Carlton-Bates |
Cable Mounting & Accessories Cord Clip Adh .12 (3.2mm) Bundle GRY | Sager |
Where can I find additional details, specifications and documents for a A2C12-A-C8?
Additional datasheets, footprints and schematics for A2C12-A-C8 are listed on our Part Details page. You can also find images and similar parts to A2C12-A-C8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2C12-A-C8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2C12-A-C8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2C12-A-C8 fall under?
The A2C12-A-C8 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to A2C12-A-C8 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2C12-A-C8 you can contact the distributor directly for product support, shipping queries etc.
Is the A2C12-A-C8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2C12-A-C8 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for A2C12-A-C8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2C12-A-C8 often in real-time on the comparison pages.
What if I can't find stock of A2C12-A-C8?
You can fill out our help required form which you can use to request a quote for A2C12-A-C8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.