Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 4Mbit |
Flash Memory Configuration | 512K x 8bit |
IC Interface Type | Parallel |
Memory Case Style | DIP |
No. of Pins | 32Pins |
Access Time | 70ns |
RoHS Compliant | Yes |
IC, FLASH 5V 4MB, 29F040, DIP32 | element14 |
Flash Memory, 4Mbit, 70Ns, 32-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a A29040B-70F?
Additional datasheets, footprints and schematics for A29040B-70F are listed on our Part Details page. You can also find images and similar parts to A29040B-70F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A29040B-70F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A29040B-70F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A29040B-70F fall under?
The A29040B-70F is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to A29040B-70F when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A29040B-70F you can contact the distributor directly for product support, shipping queries etc.
Is the A29040B-70F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A29040B-70F have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for A29040B-70F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A29040B-70F often in real-time on the comparison pages.
What if I can't find stock of A29040B-70F?
You can fill out our help required form which you can use to request a quote for A29040B-70F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.