Status: | Unknown |
---|---|
Series: | 5V Parallel NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.03
|
No stock
|
Buy Now |
Flash Memory Type | Parallel NOR |
---|---|
Memory Size | 1Mbit |
Flash Memory Configuration | 128K x 8bit |
IC Interface Type | - |
Memory Case Style | TSOP |
No. of Pins | 32Pins |
Clock Frequency | - |
Access Time | 55ns |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 5V Parallel NOR Flash Memories |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MEMORY, CMOS, 1MBIT, TSOP-32 | Farnell |
Where can I find additional details, specifications and documents for a A29010AV-55F?
Additional datasheets, footprints and schematics for A29010AV-55F are listed on our Part Details page. You can also find images and similar parts to A29010AV-55F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A29010AV-55F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A29010AV-55F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A29010AV-55F fall under?
The A29010AV-55F is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to A29010AV-55F when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A29010AV-55F you can contact the distributor directly for product support, shipping queries etc.
Is the A29010AV-55F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A29010AV-55F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A29010AV-55F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A29010AV-55F often in real-time on the comparison pages.
What if I can't find stock of A29010AV-55F?
You can fill out our help required form which you can use to request a quote for A29010AV-55F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.