Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Relay Mounting | Panel |
---|---|
Operating Voltage | 600VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 3hp |
Switching Current AC1 | 15A |
Coil Type | AC |
RoHS Compliant | No |
Contactor 3Pst-No-Dm, 240Vac, 15A, Panel | Newark Electronics |
Contactor, Reversing | Carlton-Bates |
Motor Reversing Contactors240VAC | Relay Specialties |
Where can I find additional details, specifications and documents for a A275KXX-240VAC?
Additional datasheets, footprints and schematics for A275KXX-240VAC are listed on our Part Details page. You can also find images and similar parts to A275KXX-240VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A275KXX-240VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A275KXX-240VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A275KXX-240VAC fall under?
The A275KXX-240VAC is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to A275KXX-240VAC when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A275KXX-240VAC you can contact the distributor directly for product support, shipping queries etc.
Is the A275KXX-240VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A275KXX-240VAC have stock available?
Authorised distributors including Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for A275KXX-240VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A275KXX-240VAC often in real-time on the comparison pages.
What if I can't find stock of A275KXX-240VAC?
You can fill out our help required form which you can use to request a quote for A275KXX-240VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.