A265HC-6.80ET2 Enclosure, Rack & Cabinet Accessories by nVent Schroff

CARD LOK RETAINER, 6.8", PC BOARD MODULE

Status: Unknown
Series: 265HC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$42.00

Distributor Stock
Logo for Farnell
Farnell
from US$45.45
No stock
Buy Now
Logo for element14
element14
from US$42.00
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Accessory Type Card Retainer
For Use With PC Board Modules
Guide Width 5.72mm
Guide Length 6.8"
Product Range 265HC Series
RoHS Compliant Yes

Alternative Descriptions

Card Lok Retainer, 6.8", Pc Board Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A265HC-6.80ET2?

Additional datasheets, footprints and schematics for A265HC-6.80ET2 are listed on our Part Details page. You can also find images and similar parts to A265HC-6.80ET2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A265HC-6.80ET2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A265HC-6.80ET2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A265HC-6.80ET2 fall under?

The A265HC-6.80ET2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.

Can I view similar or alternative parts?

You can view similar parts to A265HC-6.80ET2 when available in the Card Guides range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A265HC-6.80ET2 you can contact the distributor directly for product support, shipping queries etc.

Is the A265HC-6.80ET2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for A265HC-6.80ET2 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for A265HC-6.80ET2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A265HC-6.80ET2 often in real-time on the comparison pages.

What if I can't find stock of A265HC-6.80ET2?

You can fill out our help required form which you can use to request a quote for A265HC-6.80ET2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay