Status: | Unknown |
---|---|
Series: | A262 Series |
RoHS: | Unknown |
Enclosure Type | - |
---|---|
Enclosure Material | Nickel Iron Alloy |
External Height - Metric | 23mm |
External Width - Metric | 29mm |
External Depth - Metric | 24mm |
IP Rating | - |
Body Colour | Silver |
NEMA Rating | - |
External Height - Imperial | 0.91" |
External Width - Imperial | 1.14" |
External Depth - Imperial | 0.94" |
Product Range | A262 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 0.9" |
Depth - Metric | 24mm |
Height - Imperial | 0.9" |
Height - Metric | 23mm |
Length / Width - Imperial | 1.1" |
Length / Width - Metric | 29mm |
Transformer Enclosure | Newark Electronics |
SCREENING CAN, TRANSFORMER | element14 |
Mu-metal screeningcan for AF transformer | RS |
Where can I find additional details, specifications and documents for a A262CAN?
Additional datasheets, footprints and schematics for A262CAN are listed on our Part Details page. You can also find images and similar parts to A262CAN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A262CAN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A262CAN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A262CAN fall under?
The A262CAN is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to A262CAN when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A262CAN you can contact the distributor directly for product support, shipping queries etc.
Is the A262CAN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A262CAN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for A262CAN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A262CAN often in real-time on the comparison pages.
What if I can't find stock of A262CAN?
You can fill out our help required form which you can use to request a quote for A262CAN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.