Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Primary Impedance | 150ohm |
Secondary Impedance | 6.25kohm |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DC Secondary Resistance | 535+605kR |
External Depth | 23mm |
External Length / Height | 22mm |
External Width | 28mm |
Frequency Max | 25kHz |
Frequency Min | 30Hz |
Individual Primary Winding Impedance | 150+150R |
Individual Secondary Winding Impedance | 6.25+6.25kR |
Lower Frequency Bandwidth | 40Hz |
Power Rating | 100mW |
Primary DC resistance | 9.6+10R |
Series Connected Primary Impedance | 600ohm |
Series Connected Secondary Impedance | 25kohm |
Turns Ratio | 1+1 |
Upper Frequency Bandwidth | 25kHz |
Transformer,audio,1+1:6.45+6.45,600/250K | Newark Electronics |
TRANSFORMER, 1+1:6.45+6.45, 150/6.25 | element14 |
TRANSFORMER, 1+1: 6.45+6.45, 150/6.25 | Farnell |
1+1:6.45+6.45 PCB mount AF transformer | RS |
Where can I find additional details, specifications and documents for a A262A3E?
Additional datasheets, footprints and schematics for A262A3E are listed on our Part Details page. You can also find images and similar parts to A262A3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A262A3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A262A3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A262A3E fall under?
The A262A3E is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to A262A3E when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A262A3E you can contact the distributor directly for product support, shipping queries etc.
Is the A262A3E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A262A3E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for A262A3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A262A3E often in real-time on the comparison pages.
What if I can't find stock of A262A3E?
You can fill out our help required form which you can use to request a quote for A262A3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.