Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Primary Impedance | 150ohm |
Secondary Impedance | 3.75ohm |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
DC Secondary Resistance | 0.36R+0.36R |
External Depth | 23mm |
External Length / Height | 22mm |
External Width | 28mm |
Frequency Max | 30kHz |
Frequency Min | 30Hz |
Individual Primary Winding Impedance | 150R+150R |
Individual Secondary Winding Impedance | 3.75+3.75R |
Lower Frequency Bandwidth | 40Hz |
Parallel Connected Primary Impedance | 150ohm |
Parallel Connected Secondary Impedance | 3.75ohm |
Power Rating | 100mW |
Primary DC resistance | 10R+10R |
Series Connected Primary Impedance | 600ohm |
Series Connected Secondary Impedance | 15ohm |
Transformer Type | Audio |
Turns Ratio | 6.3+6.3 |
Upper Frequency Bandwidth | 35kHz |
6.3+6.3:1+1 PCB mount AF transformer | RS |
Audio Transformer, 150 Ohm, 3.75 Ohm, Through Hole Rohs Compliant: Yes |Oep (Oxford Electrical Products) A262A1E | Newark Electronics |
TRANSFORMER, 6.3+6.3:1+1, 150OHM/3.75OHM | element14 |
TRANSFORMER, 6.3+6.3: 1+1, 150OHM/3.75OHM | Farnell |
Where can I find additional details, specifications and documents for a A262A1E?
Additional datasheets, footprints and schematics for A262A1E are listed on our Part Details page. You can also find images and similar parts to A262A1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A262A1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A262A1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A262A1E fall under?
The A262A1E is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to A262A1E when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A262A1E you can contact the distributor directly for product support, shipping queries etc.
Is the A262A1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A262A1E have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for A262A1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A262A1E often in real-time on the comparison pages.
What if I can't find stock of A262A1E?
You can fill out our help required form which you can use to request a quote for A262A1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.