Status: | Unknown |
---|---|
Series: | 260HTS Series |
RoHS: | Compliant |
Accessory Type | Card Retainer |
---|---|
For Use With | PC Board Modules |
Guide Width | 0.25" |
Guide Length | 5.8" |
Product Range | 260HTS Series |
RoHS Compliant | Yes |
Card Guide, Pcb Module, 5.8" X 0.25" | Newark Electronics |
Where can I find additional details, specifications and documents for a A260HTS-5.80ET2?
Additional datasheets, footprints and schematics for A260HTS-5.80ET2 are listed on our Part Details page. You can also find images and similar parts to A260HTS-5.80ET2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A260HTS-5.80ET2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A260HTS-5.80ET2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A260HTS-5.80ET2 fall under?
The A260HTS-5.80ET2 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to A260HTS-5.80ET2 when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A260HTS-5.80ET2 you can contact the distributor directly for product support, shipping queries etc.
Is the A260HTS-5.80ET2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A260HTS-5.80ET2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A260HTS-5.80ET2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A260HTS-5.80ET2 often in real-time on the comparison pages.
What if I can't find stock of A260HTS-5.80ET2?
You can fill out our help required form which you can use to request a quote for A260HTS-5.80ET2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.