A25L080O-UF Memory by AMIC Technology

MEMORY FLASH SPI 8MBIT 8SOP

Status: Unknown
Series: 3V Serial NOR Flash Memories
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$0.92
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.61
-
Buy Now
Logo for element14
element14
from US$0.69
-
Buy Now

Specifications

Flash Memory Type Serial NOR
Memory Size 8Mbit
Flash Memory Configuration 1M x 8bit
IC Interface Type SPI
Memory Case Style SOP
No. of Pins 8Pins
Clock Frequency 100MHz
Access Time -
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 3V Serial NOR Flash Memories
RoHS Phthalates Compliant To Be Advised
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
IC Generic Number 25L080
Memory Type Flash

Alternative Descriptions

Memory, Flash, Spi, 8Mbit, 8Sop | Newark Electronics
MEMORY, FLASH, SPI, 8MBIT, 8SOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A25L080O-UF?

Additional datasheets, footprints and schematics for A25L080O-UF are listed on our Part Details page. You can also find images and similar parts to A25L080O-UF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A25L080O-UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A25L080O-UF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A25L080O-UF fall under?

The A25L080O-UF is listed under Semiconductors - ICs > Memory > FLASH.

Can I view similar or alternative parts?

You can view similar parts to A25L080O-UF when available in the FLASH range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A25L080O-UF you can contact the distributor directly for product support, shipping queries etc.

Is the A25L080O-UF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A25L080O-UF have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A25L080O-UF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A25L080O-UF often in real-time on the comparison pages.

What if I can't find stock of A25L080O-UF?

You can fill out our help required form which you can use to request a quote for A25L080O-UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay