Status: | Unknown |
---|---|
Series: | 3V Serial NOR Flash Memories |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 1Mbit |
Flash Memory Configuration | 1M x 1bit |
IC Interface Type | Serial SPI |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Clock Frequency | 100MHz |
Access Time | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | 3V Serial NOR Flash Memories |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
IC Generic Number | 25L010 |
Memory Type | Flash |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
MEMORY, FLASH, SPI, 1M, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a A25L010M-F?
Additional datasheets, footprints and schematics for A25L010M-F are listed on our Part Details page. You can also find images and similar parts to A25L010M-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A25L010M-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A25L010M-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A25L010M-F fall under?
The A25L010M-F is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to A25L010M-F when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A25L010M-F you can contact the distributor directly for product support, shipping queries etc.
Is the A25L010M-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A25L010M-F have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A25L010M-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A25L010M-F often in real-time on the comparison pages.
What if I can't find stock of A25L010M-F?
You can fill out our help required form which you can use to request a quote for A25L010M-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.