Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$36.10
|
No stock
|
Buy Now |
RF Modulation | GFSK MSK |
---|---|
Data Rate Max | 2Mbps |
Frequency Max | 2.48GHz |
Sensitivity dBm | -94dBm |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Module Interface | Serial |
Supply Current | 14mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Application Sub Type | Embedded Radio Module |
Features | Bluetooth SMART Excellent Rx Sensitivity On-Board Voltage Regulator Emmoco Firmware Solution |
Kit Application Type | Wireless Connectivity |
Kit Contents | BoosterPack A2541R24A TIVA C Baord Documentation |
Silicon Core Number | A2541R24A |
Embedded Mobile Connectivity Kit, Tivac | Newark Electronics |
Where can I find additional details, specifications and documents for a A2541R24A-TVC1?
Additional datasheets, footprints and schematics for A2541R24A-TVC1 are listed on our Part Details page. You can also find images and similar parts to A2541R24A-TVC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A2541R24A-TVC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A2541R24A-TVC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A2541R24A-TVC1 fall under?
The A2541R24A-TVC1 is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to A2541R24A-TVC1 when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A2541R24A-TVC1 you can contact the distributor directly for product support, shipping queries etc.
Is the A2541R24A-TVC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A2541R24A-TVC1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A2541R24A-TVC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A2541R24A-TVC1 often in real-time on the comparison pages.
What if I can't find stock of A2541R24A-TVC1?
You can fill out our help required form which you can use to request a quote for A2541R24A-TVC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.