Status: | Unknown |
---|---|
Series: | A22NW Series |
RoHS: | Unknown |
No. of Switch Positions | 2 Position |
---|---|
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | A22NW Series |
Assm Sel Mtl Bzl Blue 1 No/Nc |Omron Electronic Components A22NW-2RM-TAA-G102-AC | Newark Electronics |
Omron Electronic Components Rotary Switches Assm Sel Mtl Bzl Blue 1 | Distrelec |
Switch, Selector, Illum, 2 Pos, Man Rst, Mtl Bzl, Blue 1 NO/NC 24 VAC/DC | Omron Automation A22NW-2RM-TAA-G102-AC | RS Americas |
Where can I find additional details, specifications and documents for a A22NW-2RM-TAA-G102-AC?
Additional datasheets, footprints and schematics for A22NW-2RM-TAA-G102-AC are listed on our Part Details page. You can also find images and similar parts to A22NW-2RM-TAA-G102-AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22NW-2RM-TAA-G102-AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22NW-2RM-TAA-G102-AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22NW-2RM-TAA-G102-AC fall under?
The A22NW-2RM-TAA-G102-AC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A22NW-2RM-TAA-G102-AC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22NW-2RM-TAA-G102-AC you can contact the distributor directly for product support, shipping queries etc.
Is the A22NW-2RM-TAA-G102-AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22NW-2RM-TAA-G102-AC have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, RS Americas and Farnell have stock available or on a lead time for A22NW-2RM-TAA-G102-AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22NW-2RM-TAA-G102-AC often in real-time on the comparison pages.
What if I can't find stock of A22NW-2RM-TAA-G102-AC?
You can fill out our help required form which you can use to request a quote for A22NW-2RM-TAA-G102-AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.