Contact Configuration | 3PST-NC |
---|---|
Switch Operation | Turn Reset |
Switch Terminals | Push In |
Contact Current Max | 5A |
Contact Voltage AC Nom | 125V |
IP Rating | IP65 |
E-Stop Sw, 3Pst, 5A, 125V, Turn Reset | Newark Electronics |
Emergency Stop Pushbutton Switch 60mm Diameter Turn-Reset 3 Contact Push-In Plus Terminal Block IP65 Rating | Avnet America |
Emergency Stop Button,60mm head, Turn Reset, 3NC, Push-in Terminal | Omron Automation A22NE-L-PD03-N | RS Americas |
Emergency Stop Switches / E-Stop Switches Estp 60mmTurnrst3NCpush | Sager |
Where can I find additional details, specifications and documents for a A22NELPD03N?
Additional datasheets, footprints and schematics for A22NELPD03N are listed on our Part Details page. You can also find images and similar parts to A22NELPD03N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22NELPD03N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22NELPD03N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22NELPD03N fall under?
The A22NELPD03N is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to A22NELPD03N when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22NELPD03N you can contact the distributor directly for product support, shipping queries etc.
Is the A22NELPD03N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22NELPD03N have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for A22NELPD03N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22NELPD03N often in real-time on the comparison pages.
What if I can't find stock of A22NELPD03N?
You can fill out our help required form which you can use to request a quote for A22NELPD03N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.