A22NE-L-P202-N Industrial Automation & Control Gear by Omron

E-STOP PB SWITCH DPST-NC 10A 120VAC

Status: Unknown
Series: A22NE-P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$43.92

Distributor Stock
Logo for RS
RS
from US$71.71
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$57.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$43.92
-
Buy Now
Logo for element14
element14
from US$61.56
-
Buy Now
Logo for Sager
Sager
from US$50.40
-
Buy Now
Logo for Farnell
Farnell
from US$68.83
-
Buy Now

Specifications

Contact Configuration DPST-NC
Switch Operation Pushlock Turn Reset
Switch Terminals Screw
Contact Current Max 10A
Contact Voltage AC Nom 120V
Contact Voltage DC Nom -
Pushbutton Actuator Style Round
IP Rating IP65
Product Range A22NE-P Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Emergency stop switch,Push-in | RS
E-Stop Pb Switch, Dpst-Nc, 10A, 120Vac | Newark Electronics
Emergency Stop Pushbutton Switch 2NC Turn Reset 60mm Dia. Non-Lighted IP65 Push-in Plus Terminal Block Panel Mount | Avnet America
E-STOP PB SWITCH, DPST-NC, 10A, 120VAC | element14
Emergency Stop Switches / E-Stop Switches SWITCH PUSHBUTTON | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A22NE-L-P202-N?

Additional datasheets, footprints and schematics for A22NE-L-P202-N are listed on our Part Details page. You can also find images and similar parts to A22NE-L-P202-N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A22NE-L-P202-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22NE-L-P202-N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A22NE-L-P202-N fall under?

The A22NE-L-P202-N is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to A22NE-L-P202-N when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A22NE-L-P202-N you can contact the distributor directly for product support, shipping queries etc.

Is the A22NE-L-P202-N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A22NE-L-P202-N have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for A22NE-L-P202-N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A22NE-L-P202-N often in real-time on the comparison pages.

What if I can't find stock of A22NE-L-P202-N?

You can fill out our help required form which you can use to request a quote for A22NE-L-P202-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay