Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$43.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.68
|
210
in stock
|
Buy Now | |
RS Americas
from US$58.62
|
582
in stock
|
Buy Now | |
Newark Electronics
from US$73.14
|
43
in stock
|
Buy Now | |
Distrelec
from US$44.49
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$54.38
|
4
in stock
|
Buy Now | |
Avnet America
from US$47.43
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | Pushlock Turn Reset |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 110V |
Contact Voltage DC Nom | 24V |
IP Rating | IP65 |
RoHS Compliant | Yes |
E-Stop, Non-Lighted, Push-Lock, Turn Reset, 30 Dia. Head, 2Nc Cont | Omron Automation A22E-S-02 | RS Americas |
Emergency Stop, DPST-NC | RS |
Emergency Stop Sw, Dpst-Nc, 110V, Screw | Newark Electronics |
Omron Industrial Automation Emergency Stop Switch 2NC IP65 | Distrelec |
Switch: emergency stop | Transfer Multisort Elektronik |
A22E-S-02 | Avnet America |
Emergency Stop Switches / E-Stop Switches DPST-NC 30mm HEAD Push-lock turn-reset | Sager |
Where can I find additional details, specifications and documents for a A22E-S-02?
Additional datasheets, footprints and schematics for A22E-S-02 are listed on our Part Details page. You can also find images and similar parts to A22E-S-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22E-S-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22E-S-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22E-S-02 fall under?
The A22E-S-02 is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to A22E-S-02 when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22E-S-02 you can contact the distributor directly for product support, shipping queries etc.
Is the A22E-S-02 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A22E-S-02 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for A22E-S-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22E-S-02 often in real-time on the comparison pages.
What if I can't find stock of A22E-S-02?
You can fill out our help required form which you can use to request a quote for A22E-S-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.