Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.82
|
59
in stock
|
Buy Now | |
RS Americas
from US$46.13
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$47.98
|
59
in stock
|
Buy Now | |
element14
from US$69.08
|
59
in stock
|
Buy Now | |
Avnet America
from US$40.71
|
-
|
Buy Now | |
Distrelec
from US$125.23
|
-
|
Buy Now | |
Sager
from US$46.73
|
-
|
Buy Now |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Switch Operation | Pushlock Turn Reset |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 110V |
Contact Voltage DC Nom | 24V |
E-Stop, Non-Lighted, Push-Lock, Turn Reset, 40 Dia. Head | Omron Automation A22E-M-11 | RS Americas |
E-Stop Sw, Spst-No/Nc, 110V, Screw | Newark Electronics |
A22E-M-11 | Avnet America |
Omron Industrial Automation Emergency Stop Switch 1NO / 1NC IP65 Push-In Terminal A22E | Distrelec |
Emergency Stop Switches / E-Stop Switches SPST-NO+NC 40mm HEAD Push-lock turn-rese | Sager |
Where can I find additional details, specifications and documents for a A22E-M-11?
Additional datasheets, footprints and schematics for A22E-M-11 are listed on our Part Details page. You can also find images and similar parts to A22E-M-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22E-M-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22E-M-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22E-M-11 fall under?
The A22E-M-11 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A22E-M-11 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22E-M-11 you can contact the distributor directly for product support, shipping queries etc.
Is the A22E-M-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A22E-M-11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for A22E-M-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22E-M-11 often in real-time on the comparison pages.
What if I can't find stock of A22E-M-11?
You can fill out our help required form which you can use to request a quote for A22E-M-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.