Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | Pushlock Turn Reset |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 440V |
Contact Voltage DC Nom | 380V |
IP Rating | IP65 |
RoHS Compliant | Yes |
E-Stop, Non-Lighted, Push-Lock, Turn Reset, W/Enclosure, 1Nc Conta, A22E Series | Omron Automation A22E-M-01B | RS Americas |
E-stop switch with control box,SPST-NC | RS |
EMS PB, PUSH-LOCK TURN RESET | Avnet America |
Switch, Emergency Stop, Spst-Nc, 440Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a A22E-M-01B?
Additional datasheets, footprints and schematics for A22E-M-01B are listed on our Part Details page. You can also find images and similar parts to A22E-M-01B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A22E-M-01B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A22E-M-01B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A22E-M-01B fall under?
The A22E-M-01B is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to A22E-M-01B when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A22E-M-01B you can contact the distributor directly for product support, shipping queries etc.
Is the A22E-M-01B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A22E-M-01B have stock available?
Authorised distributors including RS Americas, RS, Avnet America and Newark Electronics have stock available or on a lead time for A22E-M-01B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A22E-M-01B often in real-time on the comparison pages.
What if I can't find stock of A22E-M-01B?
You can fill out our help required form which you can use to request a quote for A22E-M-01B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.