Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.94
|
82
in stock
|
Buy Now | |
RS Americas
from US$4.12
|
496
in stock
|
Buy Now | |
Rapid Electronics
from US$5.34
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$6.92
|
231
in stock
|
Buy Now | |
Newark Electronics
from US$7.54
|
82
in stock
|
Buy Now | |
element14
from US$6.72
|
82
in stock
|
Buy Now | |
Avnet America
from US$5.79
|
-
|
Buy Now |
Switch Operation | On-On-(On) |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | A Series |
Contact Current Max | 5A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 250V |
Switch A Toggle S Actuator Y Bushing Z Terminal Q Contact | TE Connectivity A213SYZQ04 | RS Americas |
Toggle Switches SP3T 5AMP PANEL TOGGLE SWITCH | Rapid Electronics |
Switch, Toggle, Dpdt, 5A, 250V | Newark Electronics |
SWITCH, TOGGLE, DPDT, 5A, 250V | element14 |
Switch Toggle ON ON (ON) DP3T Baton Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Where can I find additional details, specifications and documents for a A213SYZQ04?
Additional datasheets, footprints and schematics for A213SYZQ04 are listed on our Part Details page. You can also find images and similar parts to A213SYZQ04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A213SYZQ04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A213SYZQ04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A213SYZQ04 fall under?
The A213SYZQ04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A213SYZQ04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A213SYZQ04 you can contact the distributor directly for product support, shipping queries etc.
Is the A213SYZQ04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A213SYZQ04 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for A213SYZQ04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A213SYZQ04 often in real-time on the comparison pages.
What if I can't find stock of A213SYZQ04?
You can fill out our help required form which you can use to request a quote for A213SYZQ04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.