Status: | Unknown |
---|---|
Series: | Class gG Series |
RoHS: | Unknown |
Product Range | Class gG Series |
---|---|
Fuse Current | 6A |
Voltage Rating VAC | 400VAC |
Voltage Rating V DC | - |
Fuse Size Metric | 8mm x 31mm |
Fuse Size Imperial | 0.31" x 1.22" |
Blow Characteristic | - |
SVHC | No SVHC (07-Jul-2017) |
Body Material | Ceramic |
Breaking Capacity Current AC | 20kA |
Cartridge Fuse Material | Ceramic |
Case Material | Ceramic |
Fuse Body Material | Ceramic |
Fuse Type Blowing Characteristic | General Line |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Type gG fuse,6A 400V 8 x 31mm | RS |
FUSE, GENERAL LINE, 6A | element14 |
Ferrule Fuse-Link, Size 8.5 x 31.5, 20 kA, 400VAC, 6A, No Indicator | Mersen A211025 | RS Americas |
Where can I find additional details, specifications and documents for a A211025?
Additional datasheets, footprints and schematics for A211025 are listed on our Part Details page. You can also find images and similar parts to A211025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A211025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A211025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A211025 fall under?
The A211025 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to A211025 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A211025 you can contact the distributor directly for product support, shipping queries etc.
Is the A211025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A211025 have stock available?
Authorised distributors including RS, element14, Farnell and RS Americas have stock available or on a lead time for A211025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A211025 often in real-time on the comparison pages.
What if I can't find stock of A211025?
You can fill out our help required form which you can use to request a quote for A211025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.