No distributors results available
View Full Pricing & Stock ComparisonRF Modulation | - |
---|---|
Data Rate Max | - |
Frequency Max | 2.4GHz |
Sensitivity dBm | -94dBm |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Module Interface | I2C SPI UART |
Supply Current | 20mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a A20737AGM?
Additional datasheets, footprints and schematics for A20737AGM are listed on our Part Details page. You can also find images and similar parts to A20737AGM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A20737AGM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A20737AGM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A20737AGM fall under?
The A20737AGM is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to A20737AGM when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A20737AGM you can contact the distributor directly for product support, shipping queries etc.
Is the A20737AGM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A20737AGM have stock available?
There is no stock from authorised distributors for A20737AGM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A20737AGM often in real-time on the comparison pages.
What if I can't find stock of A20737AGM?
You can fill out our help required form which you can use to request a quote for A20737AGM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.