A1P50S65M2 Part Information
Details for A1P50S65M2 by STMicroelectronics
STMicroelectronics Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 43.8900 |
5 | 41.5600 |
10 | 39.2300 |
50 | 38.4500 |
Stock Information
Details
Part Specifications
Transistor Polarity | NPN |
DC Collector Current | 50A |
Collector Emitter Saturation Voltage Vce(on) | 1.95V |
Power Dissipation Pd | 208W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | Module |
No. of Pins | - |
Operating Temperature Max | 175°C |
Product Range | ACEPACK 1 Series |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- IGBT MOD, NPN, 650V, 50A, 208W, MODULE; Transistor Polarity:NPN; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:208W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A1P50S65M2?
Additional datasheets, footprints and schematics for A1P50S65M2 are listed in our Part Details tab. You can also find the A1P50S65M2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1P50S65M2 in the Pricing & Inventory tab next to part details. You can view A1P50S65M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1P50S65M2 fall under?
The A1P50S65M2 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to A1P50S65M2 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1P50S65M2 you can contact the distributor directly for product support, shipping queries etc.
Is the A1P50S65M2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A1P50S65M2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A1P50S65M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1P50S65M2 often in real-time on the comparison pages.
What if I can't find stock of A1P50S65M2?
You can fill out our help required form which you can use to request a quote for A1P50S65M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.