Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
No stock
|
Buy Now |
Hall Effect Type | Differential Speed and Direction Sensor |
---|---|
Output Current | 30mA |
Sensor Case Style | SIP |
No. of Pins | 3Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 26.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 160°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
HALL EFFECT SENSOR, -40 TO 160DEG C | Farnell |
Where can I find additional details, specifications and documents for a A17301PUCFTN?
Additional datasheets, footprints and schematics for A17301PUCFTN are listed on our Part Details page. You can also find images and similar parts to A17301PUCFTN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A17301PUCFTN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A17301PUCFTN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A17301PUCFTN fall under?
The A17301PUCFTN is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A17301PUCFTN when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A17301PUCFTN you can contact the distributor directly for product support, shipping queries etc.
Is the A17301PUCFTN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A17301PUCFTN have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A17301PUCFTN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A17301PUCFTN often in real-time on the comparison pages.
What if I can't find stock of A17301PUCFTN?
You can fill out our help required form which you can use to request a quote for A17301PUCFTN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.