Status: | Unknown |
---|---|
Series: | A165E Series |
RoHS: | Unknown |
Prices starting from US$46.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.91
|
17
in stock
|
Buy Now | |
Distrelec
from US$53.27
|
251
in stock
|
Buy Now | |
Newark Electronics
from US$66.65
|
170
in stock
|
Buy Now | |
element14
from US$54.37
|
170
in stock
|
Buy Now | |
Farnell
from US$46.68
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$73.82
|
3
in stock
|
Buy Now | |
RS Americas
from US$50.84
|
1
in stock
|
Buy Now | |
Avnet America
from US$49.19
|
-
|
Buy Now | |
Sager
from US$56.45
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | Pushlock Turn Reset |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | A165E Series |
SVHC | No SVHC (07-Jul-2017) |
Omron Industrial Automation Emergency Stop Switch 2NC IP65 Soldering A165E | Distrelec |
Emergency Stop Pushbutton, Dpst-Nc | Newark Electronics |
EMERGENCY STOP SWITCH, 40MM, DPST | element14 |
Emergency stop switch | RS |
Switch: emergency stop | Transfer Multisort Elektronik |
E-Stop, Non-Lighted, 40 Dia., 2Nc Contacts | Omron Automation A165E-M-02 | RS Americas |
EMS PB, PUSH-LOCK TURN-RESET | Avnet America |
Emergency Stop Switches / E-Stop Switches Red No Lt 40 dia. DPST-NC Solder Term | Sager |
Where can I find additional details, specifications and documents for a A165EM02?
Additional datasheets, footprints and schematics for A165EM02 are listed on our Part Details page. You can also find images and similar parts to A165EM02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A165EM02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A165EM02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A165EM02 fall under?
The A165EM02 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A165EM02 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A165EM02 you can contact the distributor directly for product support, shipping queries etc.
Is the A165EM02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A165EM02 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for A165EM02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A165EM02 often in real-time on the comparison pages.
What if I can't find stock of A165EM02?
You can fill out our help required form which you can use to request a quote for A165EM02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.