A16-30-10-110V-50HZ Part Information
Details for A16-30-10-110V-50HZ by ABB Group
Automation & Process Control > Contactors & Accessories > Contactors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 70.6000 |
Stock Information
Details
Part Downloads
Part Specifications
Load Current Inductive | 17A |
Relay Mounting | Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 7.5kW |
Switching Current AC1 | 30A |
Coil Voltage VAC Nom | 110V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | 7.5kW |
Load Current Resistive | 30A |
Switching Current AC3 | 17A |
Product Range | A16 Series |
Approval Bodies | CSA UL |
Coil Operating Voltage | 110V |
Coil Type | AC |
Contact Current AC Max | 17A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 400V |
External Depth | 74mm |
External Length / Height | 74mm |
External Width | 44mm |
Frame Size | A16 |
IP / NEMA Rating | IP20 |
Main Contact Current AC1 Max | 30A |
Main Contact Current AC3 Max | 17A |
Power Rating | 7.5kW |
Relay Type | Contactor |
Supply Voltage | 24V |
Alternative Part Descriptions
- POWER RELAY, 110VAC, 17A, 3PST, PANEL; Load Current Inductive:17A; Relay Mounting:Panel Mount; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:7.5kW; Switching Current AC1:30A RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A16-30-10-110V-50HZ?
Additional datasheets, footprints and schematics for A16-30-10-110V-50HZ are listed in our Part Details tab. You can also find the A16-30-10-110V-50HZ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A16-30-10-110V-50HZ in the Pricing & Inventory tab next to part details. You can view A16-30-10-110V-50HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A16-30-10-110V-50HZ fall under?
The A16-30-10-110V-50HZ is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A16-30-10-110V-50HZ when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A16-30-10-110V-50HZ you can contact the distributor directly for product support, shipping queries etc.
Is the A16-30-10-110V-50HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A16-30-10-110V-50HZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A16-30-10-110V-50HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A16-30-10-110V-50HZ often in real-time on the comparison pages.
What if I can't find stock of A16-30-10-110V-50HZ?
You can fill out our help required form which you can use to request a quote for A16-30-10-110V-50HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.