A16-2NRN Switches, Relays & Solenoids by Omron

NEON LAMP RED 220V

Status: Unknown
Series: A16 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.45

Distributor Stock
Logo for Farnell
Farnell
from US$3.45
22
in stock
Buy Now
Logo for element14
element14
from US$4.70
22
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.34
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

For Use With Omron A16 Series Illuminated Pushbuttons Switches
Product Range A16 Series
Average Bulb Life 10000h
Colour Red
Current Rating 1.5mA
Lamp Base Type Bi-Pin
Operating life Time 10000h
Supply Voltage 220V
Voltage Rating VAC 220V

Alternative Descriptions

NEON LAMP, RED, 220V | element14
LAMP 220V AC NEON RED, A162NRN | Omron Automation A16-2NRN | RS Americas
Neon Lamp, Red, 220V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A16-2NRN?

Additional datasheets, footprints and schematics for A16-2NRN are listed on our Part Details page. You can also find images and similar parts to A16-2NRN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A16-2NRN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A16-2NRN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A16-2NRN fall under?

The A16-2NRN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to A16-2NRN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A16-2NRN you can contact the distributor directly for product support, shipping queries etc.

Is the A16-2NRN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for A16-2NRN have stock available?

Authorised distributors including element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for A16-2NRN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A16-2NRN often in real-time on the comparison pages.

What if I can't find stock of A16-2NRN?

You can fill out our help required form which you can use to request a quote for A16-2NRN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay