Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | -1.5kV |
Output Current - Output 1 | 660µA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Product Range | A Series |
Polarity | Negative Output |
DC / DC Converter Output Type | Fixed Adjustable |
Input Voltage DC Min | 700mV |
Input Voltage DC Max | 12V |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 11.43mm |
Height | 6.35mm |
Depth | 23.37mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE UL |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
High Voltage Power Supply Type | Proportional |
---|---|
Polarity | Negative Output |
DC / DC Converter Output Type | Fixed, Adjustable |
Power Rating | 1W |
Output Current Max | 660µA |
Power Supply Mounting | Through Hole |
RoHS Compliant | Yes |
DC-High Voltage DC Isolated 1W -1.5kV | RS |
Dc-Dc Converter, -1.5Kv, 660Ua | Newark Electronics |
DC-DC Converter, Thru Hole, DIP, 1W, -1500V@670A, 0.7-12V In, A Series | XP Power A15N-12 | RS Americas |
High Voltage DC/DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a A15N-12?
Additional datasheets, footprints and schematics for A15N-12 are listed on our Part Details page. You can also find images and similar parts to A15N-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A15N-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A15N-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A15N-12 fall under?
The A15N-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to A15N-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A15N-12 you can contact the distributor directly for product support, shipping queries etc.
Is the A15N-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A15N-12 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for A15N-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A15N-12 often in real-time on the comparison pages.
What if I can't find stock of A15N-12?
You can fill out our help required form which you can use to request a quote for A15N-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.