Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Linear |
---|---|
Output Current | 3mA |
Sensor Case Style | DFN |
No. of Pins | 6Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 3.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Bandwidth | 10kHz |
Base Number | 1395 |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 2.5V to 3.5V |
Termination Type | Surface Mount Device |
Linear Hall Effect Sensor, Dfn-6 | Newark Electronics |
LINEAR HALL EFFECT SENSOR, DFN-6 | element14 |
Hall Effect Sensor, Linear DFN-6 | RS |
Hall Effect Sensor Monolithic 3.3V 6-Pin MLP EP T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a A1395SEHLT-T?
Additional datasheets, footprints and schematics for A1395SEHLT-T are listed on our Part Details page. You can also find images and similar parts to A1395SEHLT-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1395SEHLT-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1395SEHLT-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1395SEHLT-T fall under?
The A1395SEHLT-T is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to A1395SEHLT-T when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1395SEHLT-T you can contact the distributor directly for product support, shipping queries etc.
Is the A1395SEHLT-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1395SEHLT-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Asia have stock available or on a lead time for A1395SEHLT-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1395SEHLT-T often in real-time on the comparison pages.
What if I can't find stock of A1395SEHLT-T?
You can fill out our help required form which you can use to request a quote for A1395SEHLT-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.