A1302KUA-T Part Information
Details for A1302KUA-T by Allegro MicroSystems
Semiconductors - ICs>IC Sensors>Hall Effect Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1900 |
25 | 0.9740 |
50 | 0.8850 |
100 | 0.8200 |
250 | 0.7710 |
500 | 0.7220 |
1000 | 0.6670 |
2500 | 0.6250 |
Stock Information
Details
Part Downloads
Part Specifications
Hall Effect Type | Linear |
Output Current | 10mA |
Sensor Case Style | SIP |
No. of Pins | 3Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | A1301 |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 3% |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 6V |
Alternative Part Descriptions
- Hall Effect Sensor, Linear, 10 mA, SIP, 3, 4.5 V, 6 V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A1302KUA-T?
Additional datasheets, footprints and schematics for A1302KUA-T are listed in our Part Details tab. You can also find the A1302KUA-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1302KUA-T in the Pricing & Inventory tab next to part details. You can view A1302KUA-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1302KUA-T fall under?
The A1302KUA-T is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to A1302KUA-T when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1302KUA-T you can contact the distributor directly for product support, shipping queries etc.
Is the A1302KUA-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A1302KUA-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A1302KUA-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1302KUA-T often in real-time on the comparison pages.
What if I can't find stock of A1302KUA-T?
You can fill out our help required form which you can use to request a quote for A1302KUA-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.