Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Olimex |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | A13 |
Kit Contents | Single Board Computer A13 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
No. of Bits | 32bit |
Single-board computer | Transfer Multisort Elektronik |
Cortex A8, Olinuxino Micro, Sbc | Newark Electronics |
Where can I find additional details, specifications and documents for a A13-OLINUXINO-MICRO?
Additional datasheets, footprints and schematics for A13-OLINUXINO-MICRO are listed on our Part Details page. You can also find images and similar parts to A13-OLINUXINO-MICRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A13-OLINUXINO-MICRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A13-OLINUXINO-MICRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A13-OLINUXINO-MICRO fall under?
The A13-OLINUXINO-MICRO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to A13-OLINUXINO-MICRO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A13-OLINUXINO-MICRO you can contact the distributor directly for product support, shipping queries etc.
Is the A13-OLINUXINO-MICRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A13-OLINUXINO-MICRO have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for A13-OLINUXINO-MICRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A13-OLINUXINO-MICRO often in real-time on the comparison pages.
What if I can't find stock of A13-OLINUXINO-MICRO?
You can fill out our help required form which you can use to request a quote for A13-OLINUXINO-MICRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.