Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Olimex |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A8 |
Silicon Core Number | A13 |
Kit Contents | Single Board Computer A13 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
No. of Bits | 32bit |
Where can I find additional details, specifications and documents for a A13-OLINUXINO?
Additional datasheets, footprints and schematics for A13-OLINUXINO are listed on our Part Details page. You can also find images and similar parts to A13-OLINUXINO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A13-OLINUXINO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A13-OLINUXINO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A13-OLINUXINO fall under?
The A13-OLINUXINO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to A13-OLINUXINO when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A13-OLINUXINO you can contact the distributor directly for product support, shipping queries etc.
Is the A13-OLINUXINO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A13-OLINUXINO have stock available?
There is no stock from authorised distributors for A13-OLINUXINO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A13-OLINUXINO often in real-time on the comparison pages.
What if I can't find stock of A13-OLINUXINO?
You can fill out our help required form which you can use to request a quote for A13-OLINUXINO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.