Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Probe Side Connector | Current Clamp |
---|---|
Current Range Max | 3kA |
Current Range Min | 30A |
For Use With | B&K Precision Data Acquisition Solutions |
AC Current Clamp | RS Americas |
Ac Flexible Current Clamp, 3Ka, Das | Newark Electronics |
Where can I find additional details, specifications and documents for a A1287?
Additional datasheets, footprints and schematics for A1287 are listed on our Part Details page. You can also find images and similar parts to A1287 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1287 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1287 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1287 fall under?
The A1287 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to A1287 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1287 you can contact the distributor directly for product support, shipping queries etc.
Is the A1287 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1287 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for A1287.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1287 often in real-time on the comparison pages.
What if I can't find stock of A1287?
You can fill out our help required form which you can use to request a quote for A1287 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.