A12-1 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 3.6N, 8.9MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Newark
Newark
from US$1.48
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$133.48
-
Buy Now

Specifications

Body Length 8.9mm
Compressed Length 5.2mm
Compression Load Max 3.6N
External Diameter 3.56mm
Wire Diameter 0.4mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 3.6N, 8.9Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a A12-1?

Additional datasheets, footprints and schematics for A12-1 are listed on our Part Details page. You can also find images and similar parts to A12-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for A12-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A12-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does A12-1 fall under?

The A12-1 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to A12-1 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the A12-1 you can contact the distributor directly for product support, shipping queries etc.

Is the A12-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for A12-1 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for A12-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for A12-1 often in real-time on the comparison pages.

What if I can't find stock of A12-1?

You can fill out our help required form which you can use to request a quote for A12-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay