A1120ELHLT-T Part Information
Details for A1120ELHLT-T by Allegro MicroSystems
Semiconductors - ICs>IC Sensors>Hall Effect Sensors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2500 |
10 | 0.8250 |
50 | 0.7110 |
100 | 0.6410 |
Stock Information
Details
Part Specifications
Hall Effect Type | Unipolar |
Output Current | 25mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 24V |
Alternative Part Descriptions
- Hall Effect Sensor, Unipolar, 25 mA, SOT-23, 3, 3 V, 24 V RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A1120ELHLT-T?
Additional datasheets, footprints and schematics for A1120ELHLT-T are listed in our Part Details tab. You can also find the A1120ELHLT-T image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1120ELHLT-T in the Pricing & Inventory tab next to part details. You can view A1120ELHLT-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1120ELHLT-T fall under?
The A1120ELHLT-T is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to A1120ELHLT-T when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1120ELHLT-T you can contact the distributor directly for product support, shipping queries etc.
Is the A1120ELHLT-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A1120ELHLT-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A1120ELHLT-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1120ELHLT-T often in real-time on the comparison pages.
What if I can't find stock of A1120ELHLT-T?
You can fill out our help required form which you can use to request a quote for A1120ELHLT-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.