RF Modulation | FSK |
---|---|
Data Rate Max | 250Kbps |
Frequency Max | 928MHz |
Sensitivity dBm | -112dBm |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmit Power | 10dBm |
Module Interface | SPI |
Supply Current | 15mA |
RF Transceiver Applications | Automated Meter Reading Industrial & Lighting Control Wireless Sensor Network |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Modulation Type | FSK |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 3.6V |
Radio Module, Txrx, Cc110L, Int Ant | Newark Electronics |
RADIO MODULE, TXRX, CC110L, INT ANT | Farnell |
RF Transceiver 24-Pin SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a A110LR09A00GM?
Additional datasheets, footprints and schematics for A110LR09A00GM are listed on our Part Details page. You can also find images and similar parts to A110LR09A00GM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A110LR09A00GM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A110LR09A00GM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A110LR09A00GM fall under?
The A110LR09A00GM is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to A110LR09A00GM when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A110LR09A00GM you can contact the distributor directly for product support, shipping queries etc.
Is the A110LR09A00GM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A110LR09A00GM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Richardson RFPD have stock available or on a lead time for A110LR09A00GM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A110LR09A00GM often in real-time on the comparison pages.
What if I can't find stock of A110LR09A00GM?
You can fill out our help required form which you can use to request a quote for A110LR09A00GM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.