Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.51
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | A1101R04C |
Kit Application Type | Communication & Networking |
Application Sub Type | RF Module |
Kit Contents | Eval Board A1101R04C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Features | Evaluation Module Designed Specifically for SmartRF04 SmartRF05 & MAVRK Evaluation Boards |
EVALUATION MODULE, 434.79MHZ | Farnell |
Where can I find additional details, specifications and documents for a A1101R04C-EM1?
Additional datasheets, footprints and schematics for A1101R04C-EM1 are listed on our Part Details page. You can also find images and similar parts to A1101R04C-EM1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1101R04C-EM1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1101R04C-EM1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1101R04C-EM1 fall under?
The A1101R04C-EM1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to A1101R04C-EM1 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1101R04C-EM1 you can contact the distributor directly for product support, shipping queries etc.
Is the A1101R04C-EM1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1101R04C-EM1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for A1101R04C-EM1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1101R04C-EM1 often in real-time on the comparison pages.
What if I can't find stock of A1101R04C-EM1?
You can fill out our help required form which you can use to request a quote for A1101R04C-EM1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.