Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Switch |
---|---|
Operate Point Typ | 100G |
Release Point Typ | 45G |
Supply Voltage Min | 3.8V |
Supply Voltage Max | 24V |
Sensor Case Style | SOT-23 |
No. of Pins | 3 Pin |
Product Range | - |
MSL | - |
HALL EFFECT SWITCH, SMD, SOT-23W-3 | element14 |
Hall Effect Sensor Switch uni SOT23W | RS |
Sensor: Hall | Transfer Multisort Elektronik |
Hall Effect, Switch, 3-Sot-23, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a A1101ELHLT-T?
Additional datasheets, footprints and schematics for A1101ELHLT-T are listed on our Part Details page. You can also find images and similar parts to A1101ELHLT-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A1101ELHLT-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A1101ELHLT-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A1101ELHLT-T fall under?
The A1101ELHLT-T is listed under Allegro MicroSystems Parts.
Can I view similar or alternative parts?
You can view similar parts to A1101ELHLT-T when available in the Allegro MicroSystems Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A1101ELHLT-T you can contact the distributor directly for product support, shipping queries etc.
Is the A1101ELHLT-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A1101ELHLT-T have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for A1101ELHLT-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A1101ELHLT-T often in real-time on the comparison pages.
What if I can't find stock of A1101ELHLT-T?
You can fill out our help required form which you can use to request a quote for A1101ELHLT-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.