Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
Bezel Diameter | 9.5mm |
Body Plating | Chrome |
External Diameter | 9.5mm |
External Length | 15.5mm |
Fixing Hole Diameter | 8mm |
For Use With | 5mm / T-1 3/4 LEDs |
Holder Colour | Chrome |
Holder Material | Brass |
IP / NEMA Rating | IP66 |
LED / Lamp Size | 5mm / T1.3/4 |
Material | Brass |
Panel Thickness Max | 5.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Diameter | 9.5mm |
External Length | 15.5mm |
For Use With | 5mm LEDs |
Mounting Hole Dia | 8mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a A10480A?
Additional datasheets, footprints and schematics for A10480A are listed on our Part Details page. You can also find images and similar parts to A10480A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A10480A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A10480A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A10480A fall under?
The A10480A is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to A10480A when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A10480A you can contact the distributor directly for product support, shipping queries etc.
Is the A10480A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A10480A have stock available?
There is no stock from authorised distributors for A10480A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A10480A often in real-time on the comparison pages.
What if I can't find stock of A10480A?
You can fill out our help required form which you can use to request a quote for A10480A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.