No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
Bezel Diameter | 7.6mm |
Body Plating | Chrome |
External Diameter | 7.6mm |
External Length | 13.9mm |
Fixing Hole Diameter | 6.3mm |
For Use With | 3mm / T-1 LEDs |
Holder Colour | Chrome |
Holder Material | Brass |
LED / Lamp Size | 3mm / T-1 |
Material | Brass |
Panel Thickness Max | 6.3mm |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Diameter | 7.6mm |
External Length | 13.9mm |
For Use With | 3mm LEDs |
Mounting Hole Dia | 6.3mm |
RoHS Compliant | Yes |
LED HOLDER, T1, PK5 | Farnell |
Led Panel Mount Holder | Newark Electronics |
Where can I find additional details, specifications and documents for a A104700CHROME?
Additional datasheets, footprints and schematics for A104700CHROME are listed on our Part Details page. You can also find images and similar parts to A104700CHROME on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A104700CHROME on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A104700CHROME price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A104700CHROME fall under?
The A104700CHROME is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to A104700CHROME when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A104700CHROME you can contact the distributor directly for product support, shipping queries etc.
Is the A104700CHROME RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A104700CHROME have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for A104700CHROME.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A104700CHROME often in real-time on the comparison pages.
What if I can't find stock of A104700CHROME?
You can fill out our help required form which you can use to request a quote for A104700CHROME from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.