Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | LED Holder |
Bezel Diameter | 7.6mm |
Colour | Black |
External Diameter | 7.6mm |
External Length | 13.9mm |
Fixing Hole Diameter | 6.3mm |
For Use With | 3mm / T-1 LEDs |
Holder Colour | Black |
Holder Material | Brass |
LED / Lamp Size | 3mm / T-1 |
Material | Brass |
Panel Thickness Max | 6.3mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Diameter | 7.6mm |
External Length | 13.9mm |
For Use With | 3mm LEDs |
Holder Colour | Black |
Mounting Hole Dia | 6.3mm |
RoHS Compliant | Yes |
Led Panel Mount Holder | Newark Electronics |
LED HOLDER, T1, PK5 | element14 |
Where can I find additional details, specifications and documents for a A104700BLACK?
Additional datasheets, footprints and schematics for A104700BLACK are listed on our Part Details page. You can also find images and similar parts to A104700BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A104700BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A104700BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A104700BLACK fall under?
The A104700BLACK is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to A104700BLACK when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A104700BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the A104700BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A104700BLACK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A104700BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A104700BLACK often in real-time on the comparison pages.
What if I can't find stock of A104700BLACK?
You can fill out our help required form which you can use to request a quote for A104700BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.