A100066 Part Information
Details for A100066 by Arduino
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.2500 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | - |
Silicon Core Number | ATmega328 |
Kit Contents | Dev Board ATmega328 MCU |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Alternative Part Descriptions
- DEV BOARD, 8BIT AVR RISC MCU; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:ATmega328; Kit Contents:Dev Board ATmega328 MCU RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a A100066?
Additional datasheets, footprints and schematics for A100066 are listed in our Part Details tab. You can also find the A100066 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A100066 in the Pricing & Inventory tab next to part details. You can view A100066 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A100066 fall under?
The A100066 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A100066 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A100066 you can contact the distributor directly for product support, shipping queries etc.
Is the A100066 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for A100066 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A100066.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A100066 often in real-time on the comparison pages.
What if I can't find stock of A100066?
You can fill out our help required form which you can use to request a quote for A100066 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.