Status: | Unknown |
---|---|
Series: | AMIK Series |
RoHS: | Unknown |
No. of Phases | Single Phase, Three Phase |
---|---|
Supply Voltage | 40VAC to 300VAC, 40VDC to 300VDC |
Energy Meter Mounting | Panel |
Product Range | AMIK Series |
Meter Function | Multifunction |
No. of Digits / Alpha | 12 |
Operating Temperature Max | 70°C |
RoHS Compliant | NA |
No. Of Phases:Single Phase, Three Phase | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a A100?
Additional datasheets, footprints and schematics for A100 are listed on our Part Details page. You can also find images and similar parts to A100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A100 fall under?
The A100 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Energy Meters.
Can I view similar or alternative parts?
You can view similar parts to A100 when available in the Energy Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A100 you can contact the distributor directly for product support, shipping queries etc.
Is the A100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A100 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas and Distrelec have stock available or on a lead time for A100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A100 often in real-time on the comparison pages.
What if I can't find stock of A100?
You can fill out our help required form which you can use to request a quote for A100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.