Status: | Unknown |
---|---|
Series: | A02ES-I Series |
RoHS: | Unknown |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | On-Off |
Switch Terminals | - |
Contact Current Max | 10A |
Contact Voltage AC Nom | 24V |
Contact Voltage DC Nom | 24V |
Pushbutton Actuator Style | Round |
Product Range | A02ES-I Series |
SVHC | No SVHC (15-Jan-2018) |
Industrial E Stop Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a A02ESI3B102IX0+PEA01+A01YL5?
Additional datasheets, footprints and schematics for A02ESI3B102IX0+PEA01+A01YL5 are listed on our Part Details page. You can also find images and similar parts to A02ESI3B102IX0+PEA01+A01YL5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A02ESI3B102IX0+PEA01+A01YL5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A02ESI3B102IX0+PEA01+A01YL5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A02ESI3B102IX0+PEA01+A01YL5 fall under?
The A02ESI3B102IX0+PEA01+A01YL5 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to A02ESI3B102IX0+PEA01+A01YL5 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A02ESI3B102IX0+PEA01+A01YL5 you can contact the distributor directly for product support, shipping queries etc.
Is the A02ESI3B102IX0+PEA01+A01YL5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A02ESI3B102IX0+PEA01+A01YL5 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A02ESI3B102IX0+PEA01+A01YL5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A02ESI3B102IX0+PEA01+A01YL5 often in real-time on the comparison pages.
What if I can't find stock of A02ESI3B102IX0+PEA01+A01YL5?
You can fill out our help required form which you can use to request a quote for A02ESI3B102IX0+PEA01+A01YL5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.