Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | On-Off |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 24V |
Pushbutton Actuator Style | Mushroom |
RoHS Compliant | Yes |
E-Stop Switch, Dpst, 10A, 24Vac, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a A02ESI3B102IX0?
Additional datasheets, footprints and schematics for A02ESI3B102IX0 are listed on our Part Details page. You can also find images and similar parts to A02ESI3B102IX0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A02ESI3B102IX0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A02ESI3B102IX0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A02ESI3B102IX0 fall under?
The A02ESI3B102IX0 is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to A02ESI3B102IX0 when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A02ESI3B102IX0 you can contact the distributor directly for product support, shipping queries etc.
Is the A02ESI3B102IX0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A02ESI3B102IX0 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for A02ESI3B102IX0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A02ESI3B102IX0 often in real-time on the comparison pages.
What if I can't find stock of A02ESI3B102IX0?
You can fill out our help required form which you can use to request a quote for A02ESI3B102IX0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.