Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
For Use With | Apem A02 Series Emergency Stop Switches |
---|---|
Actuator Diameter | 40mm |
Contact Current Max | 2.5A |
Contact Voltage AC Nom | 380V |
IP Rating | IP65 |
RoHS Compliant | Yes |
Emergency Stop Pushbutton Switch | Newark Electronics |
Where can I find additional details, specifications and documents for a A02ES?
Additional datasheets, footprints and schematics for A02ES are listed on our Part Details page. You can also find images and similar parts to A02ES on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A02ES on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A02ES price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A02ES fall under?
The A02ES is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to A02ES when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A02ES you can contact the distributor directly for product support, shipping queries etc.
Is the A02ES RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for A02ES have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for A02ES.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A02ES often in real-time on the comparison pages.
What if I can't find stock of A02ES?
You can fill out our help required form which you can use to request a quote for A02ES from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.