Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Indicator Lens Colour | Transparent |
---|---|
Lens Shape | Round |
Mounting Hole Dia | 29mm |
Accessory Type | Lens |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
For Use With | A02 Series |
Industrial Control A02 22Mm Rohs Compliant: Yes |Apem A0263G | Newark Electronics |
LENS, ROUND, CLEAR | element14 |
Where can I find additional details, specifications and documents for a A0263G?
Additional datasheets, footprints and schematics for A0263G are listed on our Part Details page. You can also find images and similar parts to A0263G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A0263G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A0263G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A0263G fall under?
The A0263G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to A0263G when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A0263G you can contact the distributor directly for product support, shipping queries etc.
Is the A0263G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A0263G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for A0263G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A0263G often in real-time on the comparison pages.
What if I can't find stock of A0263G?
You can fill out our help required form which you can use to request a quote for A0263G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.